BenQ logo

BenQ DC E41 4.23 megapixels 4.23 MP CCD

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58594
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ DC E41 4.23 megapixels 4.23 MP CCD:

BenQ DC E41 4.23 megapixels, 4.23 MP, CCD, 1x, 125 g

Long summary description BenQ DC E41 4.23 megapixels 4.23 MP CCD:

BenQ DC E41 4.23 megapixels. Megapixel (approx.): 4.23 MP, Sensor type: CCD. Optical zoom: 1x, Digital zoom: 4x, Focal length range: 35 mm. Display diagonal: 5.08 cm (2"). Internal memory: 8 MB. Weight: 125 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.