BenQ logo

BenQ DC S40 4.24 Megapixels, 1/2.5" 4.24 MP CCD

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21013
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ DC S40 4.24 Megapixels, 1/2.5" 4.24 MP CCD:

BenQ DC S40 4.24 Megapixels,, 4.24 MP, 1/2.5", CCD, 3x, 180 g

Long summary description BenQ DC S40 4.24 Megapixels, 1/2.5" 4.24 MP CCD:

BenQ DC S40 4.24 Megapixels,. Megapixel (approx.): 4.24 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 35 - 104 mm. Display diagonal: 3.81 cm (1.5"). Internal memory: 14 MB. Viewfinder type: Optical. Weight: 180 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.