BenQ logo

BenQ LCD Monitor FP567s v2 computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70377
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ LCD Monitor FP567s v2 computer monitor 38.1 cm (15") 1024 x 768 pixels:

BenQ LCD Monitor FP567s v2, 38.1 cm (15"), 1024 x 768 pixels, LCD, 16 ms

Long summary description BenQ LCD Monitor FP567s v2 computer monitor 38.1 cm (15") 1024 x 768 pixels:

BenQ LCD Monitor FP567s v2. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.