BenQ logo

BenQ 99.L9072.L4E FP757 White/Silver 17i TFT Resolution: 1280x1024 Response computer monitor 43.2 cm (17") 1280 x 1024 pixels

Data-sheet quality:
created/standardized by Icecat
Product views:
42670
Info modified on:
14 Mar 2024, 15:16:08
Short summary description BenQ 99.L9072.L4E FP757 White/Silver 17i TFT Resolution: 1280x1024 Response computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ 99.L9072.L4E FP757 White/Silver 17i TFT Resolution: 1280x1024 Response, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms

Long summary description BenQ 99.L9072.L4E FP757 White/Silver 17i TFT Resolution: 1280x1024 Response computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ 99.L9072.L4E FP757 White/Silver 17i TFT Resolution: 1280x1024 Response. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.