BenQ logo

BenQ T701 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17638
Info modified on:
22 Aug 2022, 16:26:50
Short summary description BenQ T701 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ T701 17" TFT, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description BenQ T701 17" TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ T701 17" TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.