BenQ logo

BenQ FP731 Black 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68797
Info modified on:
22 Aug 2022, 16:27:10
Short summary description BenQ FP731 Black 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ FP731 Black 17i TFT, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms, Black

Long summary description BenQ FP731 Black 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:

BenQ FP731 Black 17i TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 140°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.