BenQ logo

BenQ FP992 Silver 19i TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23522
Info modified on:
22 Aug 2022, 16:27:31
Short summary description BenQ FP992 Silver 19i TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels:

BenQ FP992 Silver 19i TFT, 48.3 cm (19"), 1280 x 1024 pixels, 25 ms

Long summary description BenQ FP992 Silver 19i TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels:

BenQ FP992 Silver 19i TFT. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.