BenQ logo

BenQ FP202W 20" LCD monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62913
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ FP202W 20" LCD monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

BenQ FP202W 20" LCD monitor, 50.8 cm (20"), 1680 x 1050 pixels, 8 ms, Black

Long summary description BenQ FP202W 20" LCD monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

BenQ FP202W 20" LCD monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.