BenQ logo

BenQ 15" TFT Monitor FP51G computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44467
Info modified on:
19 Feb 2024, 19:05:09
Short summary description BenQ 15" TFT Monitor FP51G computer monitor 38.1 cm (15") 1024 x 768 pixels:

BenQ 15" TFT Monitor FP51G, 38.1 cm (15"), 1024 x 768 pixels, 12 ms

Long summary description BenQ 15" TFT Monitor FP51G computer monitor 38.1 cm (15") 1024 x 768 pixels:

BenQ 15" TFT Monitor FP51G. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 12 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 125°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.