BenQ logo

BenQ T904 19" TFT Black computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120228
Info modified on:
22 Aug 2022, 16:26:34
Short summary description BenQ T904 19" TFT Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

BenQ T904 19" TFT Black, 48.3 cm (19"), 1280 x 1024 pixels, 25 ms, Black

Long summary description BenQ T904 19" TFT Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

BenQ T904 19" TFT Black. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.