location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP783 White/Blue 17i TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L0C72.ENE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 300 cd/m² 500:1
  • - 70 W
Long product name BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FP783 White/Blue 17i TFT
More>>>
BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The super-fast tool for super-fast gaming.

Lightning-speed realized—12ms response time.
The amazingly fast 12ms response time provides exceptionally fluid video without flickering and other visual effects; furthermore it reduces ghosting and jagged pixel effects, making it ideal for watching movies, streaming video, or playing games. For gamers, whether you are competing at 2 Fast 2 Furious, Counter-Strike, or NBA Live 2004 you can now experience an LCD monitor with super-fast response times to gain the edge over rivals!
High brightness and contrast offer extraordinarily clear sharpness.
With a brightness of 310 cd/m2, 500:1 contrast ratio and a pixel pitch of 0.264mm you will experience photo realistic images .
Adopting the FP783 for web conferencing of MSN is fast and simple - the optional webcam and SRS speaker plug straight into the monitor.
# 17” 1280x1024 high resolution
# Detachable webcam with adjustable angle and focus (optional)
# Detachable speakers with SRS surround sound effect (optional)
# USB 2.0 port
# D-Sub/DVI dual input .

Short summary description BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP783 White/Blue 17i TFT, 43.2 cm (17"), 1280 x 1024 pixels, 12 ms

Long summary description BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ FP783 White/Blue 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ FP783 White/Blue 17i TFT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 80°, Viewing angle, vertical: 80°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
12 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
80°
Viewing angle, vertical
80°
Horizontal scan range
81
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Design
Certification
TCO'99
Ports & interfaces
I/O ports
USB 2.0
Power
Power consumption (typical) *
70 W
Weight & dimensions
Width (without stand)
389 mm
Depth (without stand)
250 mm
Height (without stand)
387 mm
Weight (without stand)
4.5 kg
Brand Image Product code Product Stock Price from
BenQ FP783+CAM 17"TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP783+CAM 17"TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L0C72.EBE FP783+CAM 17"TFT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)