location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9377.B91
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 2000:1
  • - Number of colours: 16.78 million colours
  • - 285 W
Long product name BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768) :
The long product name of BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PB2240 - 2000:1 XGA, 2.7kg, brightness : 2000 lumens
More>>>
BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768):
The official description of BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PB2240 is the brightest 4lb projector in the world at the moment. You can now bring a 2000 ANSI Lumens XGA projector with your laptop for big presentations without breaking your back. Eco-mode increases the lamp life to 3000 hours and provides the alternative of lower brightness for a smaller audience.

Short summary description BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768):
This short summary of the BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000, 2000 ANSI lumens, XGA (1024x768), 2000:1, 16.78 million colours, 20 - 88 kHz, 20 - 100 Hz

Long summary description BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000 data projector 2000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB2240 2000ANSI 2000:1 XGA Svideo Composite 1.9kgBrightness : 2000. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Lamp power: 200 W. Power consumption (typical): 285 W. Weight: 2.7 kg. Aspect ratio: 4:3, Dimensions (WxDxH): 262 x 215.5 x 98.4 mm, Power requirements: 100 to 240 VAC, 50 to 60 Hz

Projector
Projector brightness *
2000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Light source
Light source type *
Lamp
Lamp power
200 W
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2.7 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
262 x 215.5 x 98.4 mm
Power requirements
100 to 240 VAC, 50 to 60 Hz
Lens system
Manual Zoom, F=2.4 to 2.6, f=24.3-29.2 mm
Special features
User’s Manual Remote Control Battery Video Cable S-video Cable VGA Cable
Country Distributor
United Kingdom 1 distributor(s)