Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP data projector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benq
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J3577.BEU
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBenq: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10255
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP data projector :
The short editorial description of Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP data projector

PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP Zoom Ratio1:1.2 Audible Noise level<34db
More>>>
Short summary description Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP data projector:
This short summary of the Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP data projector data-sheet is auto-generated and uses the product title and the first six key specs.

Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP, 2000:1, 558.8 - 7620 mm (22 - 300"), 0.8 - 10 m, 16.78 million colors, 85%, 20 - 88 kHz

Long summary description Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP data projector:
This is an auto-generated long summary of Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP data projector based on the first three specs of the first five spec groups.

Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP. Contrast ratio (typical): 2000:1, Screen size compatibility: 558.8 - 7620 mm (22 - 300"), Projection distance: 0.8 - 10 m. Power consumption (typical): 330 W. Weight: 3.1 kg. Aspect ratio: 4:3, Light source: 210-watt (2000 hours), Dimensions (WxDxH): 308 x 240 x 95 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Benq

Benq PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP data projector
(show image)
99.J3577.BZU PB8220 Brightness 2200 Lumens XGA Resolution Weight 3.1kg(6.8lbs) DLP 0,00
(excl. VAT)
0,00 (incl. VAT)
Benq

Benq W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024)
(show image)
9J.J1S77.B5E W100 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details