location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB2140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J0M77.B9E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:37:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1600 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 558.8 - 7620 mm (22 - 300") Number of colours: 16.78 million colours
  • - 265 W
Warranty: Three years warranty to be free from manufacturing defects and workmanship from the date of original purchase. 1st year at its option: pickup, repair and return with loan unit or onsite exchange. 2nd and 3rd year carry-in, repair and return. Three months lamp warranty to be free from material and workmanship.
Long product name BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600) :
The long product name of BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PB2140 DLP SVGA 1600ALu 265W 1.9KG
More>>>
BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600):
The official description of BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a weight of 2.9kg the PB2140 is the perfect projector for portable presentations. The contrast ratio of 2.000:1 guarantees excellent projections with bright colors and deep blacks.

Short summary description BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600):
This short summary of the BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB2140, 1600 ANSI lumens, DLP, SVGA (800x600), 2000:1, 558.8 - 7620 mm (22 - 300"), 16.78 million colours

Long summary description BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of BenQ PB2140 data projector 1600 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

BenQ PB2140. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: NSH. Display diagonal: 1.4 cm (0.55"). Power consumption (typical): 265 W. Weight: 2.9 kg

Projector
Screen size compatibility *
558.8 - 7620 mm (22 - 300")
Projector brightness *
1600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
NSH
Light source
Lamp power
200 W
Display
Display diagonal
1.4 cm (0.55")
Power
Power consumption (typical) *
265 W
Weight & dimensions
Weight *
2.9 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
180 x 238 x 86 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz
Lens system
F=2.4 - 2.6, f=24.3-29.2
Brand Image Product code Product Stock Price from
BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024) BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024)
(show image)
9J.J1S77.B5E W100 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PE5120 DLP WVGA 1100ALu 200W 2.9kg data projector 1100 ANSI lumens WVGA (854x480) BenQ PE5120 DLP WVGA 1100ALu 200W 2.9kg data projector 1100 ANSI lumens WVGA (854x480)
(show image)
99.J9677.BSE PE5120 DLP WVGA 1100ALu 200W 2.9kg 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768) BenQ PB8250 data projector 3000 ANSI lumens XGA (1024x768)
(show image)
99.J8177.B8E PB8250 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Projector PB2140 data projector 1600 ANSI lumens SVGA (800x600) BenQ Projector PB2140 data projector 1600 ANSI lumens SVGA (800x600)
(show image)
99.J0M77.B91 Projector PB2140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)