BenQ logo

BenQ DW1610 Int Ret optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19488
Info modified on:
04 Apr 2019, 04:35:09
Short summary description BenQ DW1610 Int Ret optical disc drive Internal:

BenQ DW1610 Int Ret, 2 MB, 40x, 24x, 40x, 8 - 80%, 5 - 45 °C

Long summary description BenQ DW1610 Int Ret optical disc drive Internal:

BenQ DW1610 Int Ret. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Weight: 1 kg. Power requirements: DC 5V +/- 5%, 0.8A Max, DC12V+/- 10%, 1.9A Max, Media types supported: DVD: DVD SL, DVD+R (V.1.0), DVD+RW (Ver.1.1), DVD-R (Read Only), DVD-RW (Read Only). CD:CD-DA,..., Write methods: Disc-at-once, Track-at-once, Multi-session, Packet writing, Raw writing, Direct Over write, Test...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.