location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.K1801.D11
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.25 GB
  • - 40 GB
  • - 4 h
Long product name BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB :
The long product name of BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR RAM comboXP Home
More>>>
BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB:
The official description of BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-brilliant multimedia + super-wide screen
With its stunning 15.4-inch wide-screen display and ultra-brilliant multimedia (200-nit brightness) technology, the BenQ Joybook 8100 easily surpasses the viewing experience available on other notebooks. Moreover, the BenQ Joybook 8100 incorporates the blazing fast ATI® Mobility Radeon 9600 graphics chip, for truly extraordinary video performance. The new Joybook is truly the best way to enjoy mesmerizing AV entertainment.
- All your entertainment in one place .
The all-new version of the Q-Media Center boasts even more powerful features, letting you use a remote control to view DVDs, listen to MP3s (or enjoy music CDs even with Joybook 8100 tuned off) and browse digital photographs. Or give presentations while moving about freely. Whether you're showing off your skills at work or kicking back at home to enjoy AV entertainment, the Joybook 8100 puts everything you need right at your fingertips.
- Seamless integration with digital devices .
The BenQ Joybook 8100 provides two FireWire (IEEE 1394) ports, four USB 2.0 ports, and a PCMCIA slot, giving you access to virtually every type of digital peripheral, including consumer electronics devices such as digital camcorders. Perfect as a digital hub, the Joybook 8100 is the ideal enabler for a rich, enjoyable digital lifestyle.
-Wireless Access = Freedom Unlimited .
The Joybook 8100 gives you the freedom to communicate as you wish and where you wish without the hassle of dealing with cables. With Intel® Centrino™ mobile technology, you can relax in bed while replying to e-mails, or browse updated stock quotes out on the patio. Support for the widely used IEEE802.11b wireless networking standard liberates you from the tyranny of cables at home, in schools, and in offices.
- The Ultimate in AV Entertainment .
Intel® Centrino™ mobile technology LCD: 15.4" wide-screen (WXGA), world's brightest at 220 nits. ATIR Mobility Radeon 9600 graphics with 64MB VRAM DVD+RW optical drive Bundled software: - Q - Media Center (wireless/AV integration application) - QMusic (music playback) application - Nero Express 6 (CD burning utility) Personal theatre: Remote control for photo viewing, movie and music playback, and presentations.

Short summary description BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB:
This short summary of the BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.25 GB, 40 GB

Long summary description BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB:
This is an auto-generated long summary of BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB based on the first three specs of the first five spec groups.

BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R. Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 2.9 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
1.5W x 2 Speaker Built In
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
10x
Optical drive
CD rewrite speed
8x
Network
Networking features
802.11b WLAN Connection, Ethernet (10 BASE-T/100 BASE-TX)
Ports & interfaces
I/O ports
Firewire (IEEE 1394): x2 USB 2.0 port: x4 PCMCIA: x1 VGA output: x1 RJ11 Modern jack: x1 RJ45 Ethernet: x1 S-Video: x1 SPDIF: x1 Printer out: x1 DC-in: x1
Software
Bundled software
BenQ Q-Media Bar, BenQ Qsync, BenQ Qmusic, BenQ System Recovery CD, Photo Explorer, Power Director, CD-Maker, Nero Burnner SW
Battery
Battery life (max)
4 h
Weight & dimensions
Weight *
2.9 kg
Other features
Dimensions (WxDxH)
352 x 260 x 33 mm
Video card resolution
ATI RADEON 9600 with 64MB DDR VRAM
Compatible operating systems
Microsoft Windows XP Home Edition
Brand Image Product code Product Stock Price from
BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB
(show image)
98.K1801.D01 Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Joybook 8100-D06 15.4i 39.1 cm (15.4") 1 GB 60 GB BenQ Joybook 8100-D06 15.4i 39.1 cm (15.4") 1 GB 60 GB
(show image)
98.K1801.D06 Joybook 8100-D06 15.4i 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Joybook 8100-D03 15.4i 200 nits LCD PM 1.5G Centrino 60G 512 DDR R 39.1 cm (15.4") 0.5 GB 60 GB BenQ Joybook 8100-D03 15.4i 200 nits LCD PM 1.5G Centrino 60G 512 DDR R 39.1 cm (15.4") 0.5 GB 60 GB
(show image)
98.K1801.D03 Joybook 8100-D03 15.4i 200 nits LCD PM 1.5G Centrino 60G 512 DDR R 0.00
(excl. VAT)
0 (incl. VAT)