BenQ logo

BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17743
Info modified on:
01 Dec 2020, 16:16:59
Short summary description BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB:

BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.25 GB, 40 GB

Long summary description BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R 39.1 cm (15.4") 0.25 GB 40 GB:

BenQ Joybook 8100-D01 15.4i 200 nits LCD PM 1.5G Centrino 40G 256 DDR R. Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 2.9 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.