BenQ logo

BenQ Joybook 6000-D14 Centrino PM715 30.7 cm (12.1") 0.5 GB 40 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50952
Info modified on:
01 Dec 2020, 16:16:59
Short summary description BenQ Joybook 6000-D14 Centrino PM715 30.7 cm (12.1") 0.5 GB 40 GB:

BenQ Joybook 6000-D14 Centrino PM715, 1.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 0.5 GB, 40 GB

Long summary description BenQ Joybook 6000-D14 Centrino PM715 30.7 cm (12.1") 0.5 GB 40 GB:

BenQ Joybook 6000-D14 Centrino PM715. Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 1.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.