location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE8720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59.J0B02.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Multicolour
  • - DLP 1000 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x720)
  • - Screen size compatibility: 596.9 - 7620 mm (23.5 - 300")
  • - AC 320 W
Long product name BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour :
The long product name of BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1000 lm, 250W, 10000:1
More>>>
BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour:
The official description of BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As sensitive as the human eye

Introducing a projector that uses a technology you can believe in. Your eyes. For the first time, you can enjoy more vivid and colorful video with technology that exploits the true potential of human vision. BenQ PE8720, the projector with Senseye Technology, takes home projector to a new level with the world's highest contrast ratio (10000:1). It delivers a more crisp, deeper, clearer, and true-to-movie video performance. So when only the best will do, you can employ BenQ to deliver a superior cinematic experience fit for the most discerning of home cinema connoisseurs.

Short summary description BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour:
This short summary of the BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PE8720, 1000 ANSI lumens, DLP, WXGA (1280x720), 596.9 - 7620 mm (23.5 - 300"), 4:3, 16:9, 1.84 - 16.22 m

Long summary description BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour:
This is an auto-generated long summary of BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour based on the first three specs of the first five spec groups.

BenQ PE8720. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 250 W. Analog signal format system: NTSC, NTSC 4.43, PAL M, PAL N, SECAM. Serial interface type: RS-232. Product type: Standard throw projector, Product colour: Multicolour, Placement: Desktop

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
596.9 - 7620 mm (23.5 - 300")
Projection distance
1.84 - 16.22 m
Projector brightness *
1000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x720)
Matrix size
2.03 cm (0.8")
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
250 W
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL M, PAL N, SECAM
Full HD *
No
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Design
Product type *
Standard throw projector
Product colour *
Multicolour
Placement
Desktop
Power
Power source *
AC
Power consumption (typical) *
320 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
492 mm
Depth
444 mm
Height
195 mm
Weight *
9.5 kg
Packaging content
Remote control included *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:47:54
Uk has collected 8 expert reviews for BenQ PE8720 data projector Standard throw projector 1000 ANSI lumens DLP WXGA (1280x720) Multicolour and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
canadahifi.com
Updated:
2011-11-04 06:21:26
Without question, to produce the visual experience of a real movie theatre at home you will need a great projector. BenQs solution to producing a high quality picture is their luxury PE8720 projector, loaded with some of the latest technology and fe...
0%
ultimateavmag.com
Updated:
2011-08-10 01:47:42
BenQ PE8720 720p DLP Projector Thomas J. Norton, October, 2006 With all the hullabaloo about the new 1080p projectors, some of them at prices lower than any of us dreamed possible only a few months ago, is there any point in reviewing a mid-priced 720...
0%
projectorcentral.com
Updated:
2011-08-10 01:47:47
BenQs latest projector has been in the works for some time. Announced at CES 2005 back in January, the PE8720 has finally arrived. With a 10,000:1 contrast ratio and a super-high quality lens, the BenQ PE8720 can bring a dazzling picture into your home.
90%
projectorreviews.com
Updated:
2011-08-10 01:47:52
BenQ PE-8720 OverviewPE-8720 Projector Image QualityPE8720 General PerformanceBenQ WarrantyPE-8720 Projector: Summary, Pros, Cons This summary is an update based on receiving a new PE8720 to review at the end of Dec (2005). Its performance is much bet...
0%