Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ-Siemens CF110 Midnight Blue 76.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ-Siemens
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF110 Midnight Blue
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N2820-S118-MB
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBenQ-Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11260
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ-Siemens CF110 Midnight Blue 76.5 g :
The short editorial description of BenQ-Siemens CF110 Midnight Blue 76.5 g

CF110 midnight blue slider phone
More>>>
Short summary description BenQ-Siemens CF110 Midnight Blue 76.5 g:
This short summary of the BenQ-Siemens CF110 Midnight Blue 76.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ-Siemens CF110 Midnight Blue, 130 x 130 pixels, 600 mAh, Blue

Long summary description BenQ-Siemens CF110 Midnight Blue 76.5 g:
This is an auto-generated long summary of BenQ-Siemens CF110 Midnight Blue 76.5 g based on the first three specs of the first five spec groups.

BenQ-Siemens CF110 Midnight Blue. Display resolution: 130 x 130 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 220 h. Weight: 76.5 g. Product colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details