Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin PC DVD AV SCART KIT 10M Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC DVD AV SCART KIT 10M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8V351EA10M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868473238
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9336
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: • Lifetime Warranty
Long product name Belkin PC DVD AV SCART KIT 10M Black :
The short editorial description of Belkin PC DVD AV SCART KIT 10M Black

PC-DVD to TV Cable Kit - 10m, with S-Video Cable Scart Adapter
More>>>
Short summary description Belkin PC DVD AV SCART KIT 10M Black:
This short summary of the Belkin PC DVD AV SCART KIT 10M Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin PC DVD AV SCART KIT 10M, 10 m, Black, 3.5mmMale to 2*RCA Male & Female/Female 21 PIN

Long summary description Belkin PC DVD AV SCART KIT 10M Black:
This is an auto-generated long summary of Belkin PC DVD AV SCART KIT 10M Black based on the first three specs of the first five spec groups.

Belkin PC DVD AV SCART KIT 10M. Cable length: 10 m, Product colour: Black. Connector(s): 3.5mmMale to 2*RCA Male & Female/Female 21 PIN

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details