Hi-Speed USB 2.0 Media Reader for CompactFlash I&II /IBM Microdrive
The Belkin Hi-Speed USB 2.0 Media Reader allows you to download images, music, and files up to 40 times faster than USB 1.1. Transfer files through simple, drag-and-drop copy. Includes groundbreaking Photo-Editing software from Ulead® (DVD PictureShow™ and Photo Explorer™).
- Lets you download images, music, and files up to 40 times faster than USB 1.1.
- Works with CompactFlash I&II /IBM Microdrive.
- Works with your handheld computer, MP3 player, or digital video camera.
- Installs and works easily with Plug-and-Play, hot swap capability.
- Powers through your computer's USB port-requires no additional power supply.
Belkin Hi-Speed USB 2.0 Media Reader for CompactFlash I&II /IBM Microdrive, Windows 98 SE, Me, 2000, XP Mac OS 9.x / Mac OS X v10.1.2 , - Installation Software - Ulead DVD PictureShow & Photo Explorer, USB, USB 2.0
Belkin Hi-Speed USB 2.0 Media Reader for CompactFlash I&II /IBM Microdrive. Compatible operating systems: Windows 98 SE, Me, 2000, XP Mac OS 9.x / Mac OS X v10.1.2 . Bundled software: - Installation Software - Ulead DVD PictureShow & Photo Explorer. Minimum system requirements: USB. I/O ports: USB 2.0