Memory Reader/Writer for Memory Stick
Belkin USB Media Reader/Writer for Memory Stick enables you to drag and drop files, images, and music to your computer from your PDA or handheld, MP3, digital camera, or other device. You can edit, then store your files at transfer speeds of up to 12Mbps - 40 times faster than through a serial port. The Reader/Writer includes a dedicated Memory Stick slot - a great new advance from Belkin that is designed to enhanced the latest technology.
Bundled with amazing photo-editing software from Ulead®, Belkin USB Media Reader/Writers give you everything you need to capture and enhance digital photos and still shots from DV camcorders. Then you can edit, and share them in print, over the Web, or in e-mail! Designed for your maximum convenience, the Media Reader/Writer for Memory Stick powers through your computers USB port, so you require no adapters. It offers Plug-and-Play ease of use and an innovative vertical or horizontal design that lets you make the most of your precious desktop space.
Belkin Memory Reader/Writer for Memory Stick, Windows 98/ME/2000/XP Mac OS 9.0 + Mac OS X 10.1 +, PC & Mac
Belkin Memory Reader/Writer for Memory Stick. Compatible operating systems: Windows 98/ME/2000/XP Mac OS 9.0 + Mac OS X 10.1 +, Compatible products: PC & Mac