location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omniview Soho Series 4-Port KVM Switch, PS/2 & USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DS104TG
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of computers controlled: 4
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 2048 x 1536 pixels
Long product name Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch :
The long product name of Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Omniview Soho Series 4-Port KVM Switch, PS/2 & USB
More>>>
Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch:
The official description of Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now Belkin gives you control over four computers; either PS/2 and/or USB models, or both from a single console. The OmniView SOHO Series 4-Port KVM Switch with Audio from Belkin gives you easy, cross-platform control when used with Sun and Macintosh USB platform. The SOHO Series also adds a sharp new look to your desktop, with its vertical design that saves space while providing built-in cable management. When the shroud slides into place, the cables flow neatly through the back opening.

Engineered with such advanced features as audio and microphone switching support,the Belkin SOHO Series makes controlling multiple computers easier than ever.Now you can switch between speakers and microphones without having to unplug and re-plug them. The flash feature gets you firmware updates quickly and easily through a simple serial interface. The SOHO Series also supports high-quality resolution of up to 2048x1536@85Hz when used with coaxial VGA cabling, offering uncompromising display quality. It requires no additional power supply and standard features include hot key functionality, keyboard and PS/2 emulations, and a Belkin Five-Year Warranty.

Advantages :
• Enables control of up to 4 PS/2 or USB computers (or both) from one keyboard, monitor, and mouse
• Offers audio and microphone switching
• Supports video resolutions up to 2048x1536@85Hz through a 400MHz bandwidth
• Provides built-in cable management design
• Features hot key switching and direct-port access button
• Limited 5-Year Warranty
• Free Technical Support.

Short summary description Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch:
This short summary of the Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Omniview Soho Series 4-Port KVM Switch, PS/2 & USB, 2048 x 1536 pixels

Long summary description Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch:
This is an auto-generated long summary of Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch based on the first three specs of the first five spec groups.

Belkin Omniview Soho Series 4-Port KVM Switch, PS/2 & USB. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Weight: 900 g. Dimensions (WxDxH): 121 x 241 x 197 mm, Compatible operating systems: -Microsoft Windows 95, 98, 2000, NT, Me, XP -Novell NetWare 4.x/5.x -DOS -Linux -Sun -Mac OS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
2048 x 1536 pixels
Video bandwidth
400 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
900 g
Other features
Dimensions (WxDxH)
121 x 241 x 197 mm
Ports quantity
4
Compatible operating systems
-Microsoft Windows 95, 98, 2000, NT, Me, XP -Novell NetWare 4.x/5.x -DOS -Linux -Sun -Mac OS
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:43:51
Uk has collected 5 expert reviews for Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
avhub.com.au
Updated:
2014-12-16 01:08:39
This switch is guaranteed to keep your computing at home simple and easyThe OmniView SOHO Series 4-Port KVM Switch with audio and USB platform, is a great switch to have if you have more than one PC in your home office.This Switch can control up to four U...
0%
virtual-hideout.net
Updated:
2011-09-25 19:43:50
owadays, it is not uncommon for many of us to have more than one computer, or even more than two. As we constantly upgrade our main PC, older components that still work great are used to form another PC, and soon new systems are born. If youre like me...
0%
Brand Image Product code Product Stock Price from
Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch
(show image)
F1DS104T Omniview Soho Series 4-Port KVM Switch, PS/2 & USB 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Omniview Soho Series 4-Port , PS/2 & USB FR KVM switch Black Belkin Omniview Soho Series 4-Port , PS/2 & USB FR KVM switch Black
(show image)
F1DS104TF Omniview Soho Series 4-Port KVM Switch, PS/2 & USB FR 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Switch 4p SOHO USB KVM KVM switch Belkin Switch 4p SOHO USB KVM KVM switch
(show image)
F1DS104UUK Switch 4p SOHO USB KVM 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Omniview Soho Series 4-Port , PS/2 FR KVM switch Black Belkin Omniview Soho Series 4-Port , PS/2 FR KVM switch Black
(show image)
F1DS104PF Omniview Soho Series 4-Port KVM Switch, PS/2 FR 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Omniview Soho Series 4-Port , PS/2 KVM switch Belkin Omniview Soho Series 4-Port , PS/2 KVM switch
(show image)
F1DS104P Omniview Soho Series 4-Port KVM Switch, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Belkin Switch 4p SOHO USB KVM KVM switch Belkin Switch 4p SOHO USB KVM KVM switch
(show image)
F1DS104UEA Switch 4p SOHO USB KVM 0.00
(excl. VAT)
0 (incl. VAT)