CAT6 STP Snagless Patch Cable: Black, 3 Meters
Achieve a superior performance connection with Belkin CAT6 network cables. The CAT6 standard delivers higher performance and reliability than CAT5e by reducing packet loss and the need for re-transmissions. Recommended for Gigabit networks.
Advantages:
- Type of Shielding: STP (foil shielded).
- Copper gauge: 24 AWG.
- Cable Jacket: PVC.
- 50-micron gold plated connector contacts ensure reliable connection and data transfer.
- Premium snagless-type molding to protect the RJ45 connector.
- TIA/EIA 568B and ISO/IEC 11801 compliant.
- Performance tested to 500 Mhz.
- Exceeds the performance requirement of Category 6.
Belkin 3m CAT6 STP Patch Cable, 3 m, Black
Belkin 3m CAT6 STP Patch Cable. Cable length: 3 m, Cable colour: Black