Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belinea 103052 17" CRT 0.26 97kHz TCO'03 monitor CRT 43.2 cm (17") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Belinea 103052 17" CRT 0.26 97kHz TCO'03
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
121721 show
Show alternative article codes used in the online market place
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8072
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Belinea 103052 17" CRT 0.26 97kHz TCO'03 monitor CRT 43.2 cm (17") 1024 x 768 pixels :
The short editorial description of Belinea 103052 17" CRT 0.26 97kHz TCO'03 monitor CRT 43.2 cm (17") 1024 x 768 pixels

Belinea 103052 43.18 cm (17") CRT 0.26 97kHz TCO'03
More>>>
Short summary description Belinea 103052 17" CRT 0.26 97kHz TCO'03 monitor CRT 43.2 cm (17") 1024 x 768 pixels:
This short summary of the Belinea 103052 17" CRT 0.26 97kHz TCO'03 monitor CRT 43.2 cm (17") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea Belinea 103052 17" CRT 0.26 97kHz TCO'03, 43.2 cm (17"), CRT, 32 cm, 20.4 cm, 40.1 cm, 1600 x 1200 pixels

Long summary description Belinea 103052 17" CRT 0.26 97kHz TCO'03 monitor CRT 43.2 cm (17") 1024 x 768 pixels:
This is an auto-generated long summary of Belinea 103052 17" CRT 0.26 97kHz TCO'03 monitor CRT 43.2 cm (17") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Belinea Belinea 103052 17" CRT 0.26 97kHz TCO'03. Display diagonal: 43.2 cm (17"), Type: CRT, Viewable size, vertical: 32 cm. Maximum resolution: 1600 x 1200 pixels, Display resolution: 1024 x 768 pixels. Ergonomics: TÜV GS /TÜV Ergonomie. Power management: Energy Star /Energy-Label, Power consumption (typical): 90 W, Power requirements: 110-230V, 50-60Hz. Certification: TC0'03

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details