Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belinea 10 17 11 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 17 11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111724 show
Show alternative article codes used in the online market place
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14865
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years incl. Panel & Backlight.
Long product name Belinea 10 17 11 43.2 cm (17") 1280 x 1024 pixels Black :
The short editorial description of Belinea 10 17 11 43.2 cm (17") 1280 x 1024 pixels Black

Belinea Monitor 10 17 11 17 INCH LCD SPEAKERS BLACK
More>>>
Short summary description Belinea 10 17 11 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the Belinea 10 17 11 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea 10 17 11, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 25 ms, Black

Long summary description Belinea 10 17 11 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Belinea 10 17 11 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Belinea 10 17 11. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:59
Uk has collected 1 expert review for Belinea 10 17 11 43.2 cm (17") 1280 x 1024 pixels Black and the rating is 20 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
20%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:59
Nl heeft 1 proffesionele recensie voor Belinea 10 17 11 43,2 cm (17") 1280 x 1024 Pixels Zwart gevonden en de beoordeling is 20 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
20%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:59
Fr a recueilli 1 avis d’experts pour Belinea 10 17 11 43,2 cm (17") 1280 x 1024 pixels Noir et la note moyenne est de 20 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
20%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:59
De hat 1 Expertenmeinung für Belinea 10 17 11 43,2 cm (17 Zoll) 1280 x 1024 Pixel Schwarz zusammengestellt, die Beurteilung ist 20 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
20%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:59
Testseek ha raccolto 1 recensione da parte di esperti per Belinea 10 17 11 43,2 cm (17") 1280 x 1024 Pixel Nero e la valutazione è di 20 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
20%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:59
Es ha coleccionado 1 opiniones de expertos para Belinea 10 17 11 43,2 cm (17") 1280 x 1024 Pixeles Negro y la calificación media es 20 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
20%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:59
Dk har samlet 1 ekspertanmeldelse for Belinea 10 17 11 43,2 cm (17") 1280 x 1024 pixel Sort og bedømmelsen er 20 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
20%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:59
Se har samlat in 1 experttest för Belinea 10 17 11 43,2 cm (17") 1280 x 1024 pixlar Svart och det genomsnittliga betyget är 20 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
20%
Source Review comments Score
Lesnumeriques.com
Updated:
2016-11-15 00:32:59
Pour beaucoup, la marque Chunghwa ne signifie rien. Toutefois, ceux qui suivent l'actualité des LCD depuis le départ auront eux peut-être reconnu le constructeur à l'origine de la première dalle que nous ayons aimé, c...
Good Prix, Coque noire, ça change du gris, Encore prix ?...
Bad Trop lumineux par défaut, Rémanence marquée, Fourmillement dans les films, Noir pas passez profond, Câble analogique d'un bloc avec l'écran...
Bottom line A prendre si vous avez le courage de bien régler l'écran et si vous ne comptez ni jouer, ni visionner des vidéos dessus...
20%
Show all
Customer service details