Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belinea 101555 15" TFT 0.297 1024x768 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Belinea 101555 15" TFT 0.297 1024x768
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111509 show
Show alternative article codes used in the online market place
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBelinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10448
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Belinea 101555 15" TFT 0.297 1024x768 38.1 cm (15") 1024 x 768 pixels Silver :
The short editorial description of Belinea 101555 15" TFT 0.297 1024x768 38.1 cm (15") 1024 x 768 pixels Silver

Belinea 101555 38.1 cm (15") TFT 0.297 1024x768
More>>>
Short summary description Belinea 101555 15" TFT 0.297 1024x768 38.1 cm (15") 1024 x 768 pixels Silver:
This short summary of the Belinea 101555 15" TFT 0.297 1024x768 38.1 cm (15") 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea Belinea 101555 15" TFT 0.297 1024x768, 38.1 cm (15"), 1024 x 768 pixels, LCD, 12 ms, Silver

Long summary description Belinea 101555 15" TFT 0.297 1024x768 38.1 cm (15") 1024 x 768 pixels Silver:
This is an auto-generated long summary of Belinea 101555 15" TFT 0.297 1024x768 38.1 cm (15") 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

Belinea Belinea 101555 15" TFT 0.297 1024x768. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 125°. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details