Beko logo

Beko WYA 71483 LE washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72804
Info modified on:
29 May 2024, 15:46:29
Short summary description Beko WYA 71483 LE washing machine Front-load 7 kg 1400 RPM White:

Beko WYA 71483 LE, Front-load, 7 kg, 73 dB, 1400 RPM, 171 kWh, 11220 L

Long summary description Beko WYA 71483 LE washing machine Front-load 7 kg 1400 RPM White:

Beko WYA 71483 LE. Loading type: Front-load. Rated capacity: 7 kg, Noise level (spin): 73 dB. Washing class: B. Noise level (wash): 48 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.