Beko logo

Beko WTV 7512 DA washing machine Front-load 7 kg 1000 RPM Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40880
Info modified on:
27 May 2024, 14:37:32
Short summary description Beko WTV 7512 DA washing machine Front-load 7 kg 1000 RPM Anthracite:

Beko WTV 7512 DA, Front-load, 7 kg, C, 75 dB, 1000 RPM, 173 kWh

Long summary description Beko WTV 7512 DA washing machine Front-load 7 kg 1000 RPM Anthracite:

Beko WTV 7512 DA. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 75 dB, Noise level (wash): 63 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9899 L. Product colour: Anthracite. Width: 600 mm, Depth: 490 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.