Beko logo

Beko WTG941B3 washing machine Front-load 9 kg 1400 RPM Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24176
Info modified on:
14 Mar 2024, 18:37:04
Short summary description Beko WTG941B3 washing machine Front-load 9 kg 1400 RPM Black:

Beko WTG941B3, Front-load, 9 kg, B, 76 dB, 1400 RPM, 195 kWh

Long summary description Beko WTG941B3 washing machine Front-load 9 kg 1400 RPM Black:

Beko WTG941B3. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10559 L. Product colour: Black. Width: 600 mm, Depth: 640 mm, Height: 840 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.