Beko logo

Beko WTG841B2 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17411
Info modified on:
27 May 2024, 14:34:27
Short summary description Beko WTG841B2 washing machine Front-load 8 kg 1400 RPM White:

Beko WTG841B2, Front-load, 8 kg, B, 74 dB, 1400 RPM, 195 kWh

Long summary description Beko WTG841B2 washing machine Front-load 8 kg 1400 RPM White:

Beko WTG841B2. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 61 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10559 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.