Beko logo

Beko WTG620M1 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58112
Info modified on:
06 Dec 2021, 16:41:00
Short summary description Beko WTG620M1 washing machine Front-load 6 kg 1200 RPM White:

Beko WTG620M1, Front-load, 6 kg, B, 77 dB, 1200 RPM, 152 kWh

Long summary description Beko WTG620M1 washing machine Front-load 6 kg 1200 RPM White:

Beko WTG620M1. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 62 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 8799 L. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.