Beko logo

Beko WTE 11735 XCST washing machine Front-load 11 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85816
Info modified on:
29 May 2024, 15:52:01
Short summary description Beko WTE 11735 XCST washing machine Front-load 11 kg 1400 RPM White:

Beko WTE 11735 XCST, Front-load, 11 kg, B, 76 dB, 1400 RPM, 233 kWh

Long summary description Beko WTE 11735 XCST washing machine Front-load 11 kg 1400 RPM White:

Beko WTE 11735 XCST. Loading type: Front-load. Rated capacity: 11 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 233 kWh, Annual water consumption washing: 13200 L. Product colour: White. Width: 600 mm, Depth: 625 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.