Beko logo

Beko WTE 6511 BW washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102449
Info modified on:
27 May 2024, 12:53:53
Short summary description Beko WTE 6511 BW washing machine Front-load 6 kg 1000 RPM White:

Beko WTE 6511 BW, Front-load, 6 kg, C, 77 dB, 1000 RPM, 152 kWh

Long summary description Beko WTE 6511 BW washing machine Front-load 6 kg 1000 RPM White:

Beko WTE 6511 BW. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 8799 L. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.