Beko logo

Beko WML61023NR1 washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3341
Info modified on:
16 Mar 2025, 12:39:55
Short summary description Beko WML61023NR1 washing machine Front-load 6 kg 1000 RPM White:

Beko WML61023NR1, Front-load, 6 kg, C, 72 dB, 1000 RPM, E

Long summary description Beko WML61023NR1 washing machine Front-load 6 kg 1000 RPM White:

Beko WML61023NR1. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 72 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 840 mm. Energy efficiency class: E

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.