Beko logo

Beko WML 51211 EI+ washing machine Front-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58206
Info modified on:
21 Feb 2024, 12:16:30
Short summary description Beko WML 51211 EI+ washing machine Front-load 5 kg 1200 RPM White:

Beko WML 51211 EI+, Front-load, 5 kg, B, 77 dB, 1200 RPM, 287 kWh

Long summary description Beko WML 51211 EI+ washing machine Front-load 5 kg 1200 RPM White:

Beko WML 51211 EI+. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 287 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.