Beko logo

Beko WML 15106 D washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74618
Info modified on:
06 Dec 2021, 12:35:41
Short summary description Beko WML 15106 D washing machine Front-load 5 kg 1000 RPM White:

Beko WML 15106 D, Front-load, 5 kg, C, 1000 RPM, White

Long summary description Beko WML 15106 D washing machine Front-load 5 kg 1000 RPM White:

Beko WML 15106 D. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.