Beko logo

Beko WML 61433 NP washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91464
Info modified on:
27 May 2024, 13:13:47
Short summary description Beko WML 61433 NP washing machine Front-load 6 kg 1400 RPM White:

Beko WML 61433 NP, Front-load, 6 kg, 1400 RPM, White

Long summary description Beko WML 61433 NP washing machine Front-load 6 kg 1400 RPM White:

Beko WML 61433 NP. Loading type: Front-load. Rated capacity: 6 kg, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 415 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.