Beko logo

Beko WML 15105 P washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43503
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WML 15105 P washing machine Front-load 5 kg 1000 RPM White:

Beko WML 15105 P, Front-load, 5 kg, C, 1000 RPM, White

Long summary description Beko WML 15105 P washing machine Front-load 5 kg 1000 RPM White:

Beko WML 15105 P. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.