Beko logo

Beko WMI 71241 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91041
Info modified on:
29 Dec 2021, 17:08:56
Short summary description Beko WMI 71241 washing machine Front-load 7 kg 1200 RPM White:

Beko WMI 71241, Front-load, 7 kg, B, 65 dB, 1200 RPM, 238 kWh

Long summary description Beko WMI 71241 washing machine Front-load 7 kg 1200 RPM White:

Beko WMI 71241. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 65 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 238 kWh, Annual water consumption washing: 9020 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.