Beko logo

Beko WMB 81241 LMB washing machine Front-load 8 kg 1200 RPM Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62098
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 81241 LMB washing machine Front-load 8 kg 1200 RPM Black:

Beko WMB 81241 LMB, Front-load, 8 kg, 74 dB, 1200 RPM, 248 kWh, Black

Long summary description Beko WMB 81241 LMB washing machine Front-load 8 kg 1200 RPM Black:

Beko WMB 81241 LMB. Loading type: Front-load. Rated capacity: 8 kg, Noise level (spin): 74 dB, Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 248 kWh. Product colour: Black. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.