Beko WMB 81044 LA, Front-load, 8 kg, 71 dB, 1000 RPM, 171 kWh, White
Beko WMB 81044 LA. Loading type: Front-load. Rated capacity: 8 kg, Noise level (spin): 71 dB, Noise level (wash): 54 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 171 kWh. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm