Beko logo

Beko WMB71642 Excellence washing machine Front-load 7 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36846
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB71642 Excellence washing machine Front-load 7 kg 1600 RPM White:

Beko WMB71642 Excellence, Front-load, 7 kg, A, 75 dB, 1600 RPM, 194 kWh

Long summary description Beko WMB71642 Excellence washing machine Front-load 7 kg 1600 RPM White:

Beko WMB71642 Excellence. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9020 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.