Beko logo

Beko WMB714422 washing machine Front-load 7 kg 1400 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37419
Info modified on:
29 Dec 2021, 17:08:42
Short summary description Beko WMB714422 washing machine Front-load 7 kg 1400 RPM Silver:

Beko WMB714422, Front-load, 7 kg, B, 76 dB, 1400 RPM, 196 kWh

Long summary description Beko WMB714422 washing machine Front-load 7 kg 1400 RPM Silver:

Beko WMB714422. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9460 L. Product colour: Silver. Width: 600 mm, Depth: 500 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.