Beko WMB61432B, Front-load, 6 kg, B, 78 dB, 1400 RPM, 173 kWh
Beko WMB61432B. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8580 L. Product colour: Black. Width: 600 mm, Depth: 415 mm, Height: 850 mm