Beko logo

Beko WMB 71643 PTE washing machine Front-load 7 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80748
Info modified on:
14 Mar 2024, 18:59:09
Short summary description Beko WMB 71643 PTE washing machine Front-load 7 kg 1600 RPM White:

Beko WMB 71643 PTE, Front-load, 7 kg, A, 75 dB, 1600 RPM, 171 kWh

Long summary description Beko WMB 71643 PTE washing machine Front-load 7 kg 1600 RPM White:

Beko WMB 71643 PTE. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 75 dB, Noise level (wash): 57 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9020 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.