Beko logo

Beko WMB 71443 PTE Blue washing machine Front-load 7 kg 1400 RPM

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97757
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 71443 PTE Blue washing machine Front-load 7 kg 1400 RPM:

Beko WMB 71443 PTE Blue, Front-load, 7 kg, B, 74 dB, 1400 RPM, 171 kWh

Long summary description Beko WMB 71443 PTE Blue washing machine Front-load 7 kg 1400 RPM:

Beko WMB 71443 PTE Blue. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9020 L. Product colour: Blue. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.