Beko logo

Beko WMB 71443 LE washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57731
Info modified on:
06 Dec 2021, 16:02:10
Short summary description Beko WMB 71443 LE washing machine Front-load 7 kg 1400 RPM White:

Beko WMB 71443 LE, Front-load, 7 kg, B, 73 dB, 1400 RPM, 380.7 kWh

Long summary description Beko WMB 71443 LE washing machine Front-load 7 kg 1400 RPM White:

Beko WMB 71443 LE. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 380.7 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.