Beko logo

Beko WMB 71032 PTMX washing machine Front-load 7 kg 1000 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64828
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 71032 PTMX washing machine Front-load 7 kg 1000 RPM Stainless steel:

Beko WMB 71032 PTMX, Front-load, 7 kg, C, 72 dB, 1000 RPM, 196 kWh

Long summary description Beko WMB 71032 PTMX washing machine Front-load 7 kg 1000 RPM Stainless steel:

Beko WMB 71032 PTMX. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 72 dB, Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9460 L. Product colour: Stainless steel. Width: 600 mm, Depth: 500 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.